Aratas America LLC B3F Tactile Switch B3F-5050

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-5050 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-5050
B3F Tactile Switch B3F-5050
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
SWITCH TACTILE SPST-NO 0.05A 24V - B3F-5050 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH TACTILE SPST-NO 0.05A 24V
B3F-5050
SWITCH TACTILE SPST-NO 0.05A 24V B3F-5050
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Buy Now
Laguna Hills, CA, United States
Tactile Switches - B3F-5050
1150756-B3F-5050
Tactile Switches - B3F-5050 1150756-B3F-5050
Manufacturer: Omron Win Source Part Number: 1150756-B3F-5050 Manufacturer Homepage: www.omron.com/index3 .html Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Omron
Win Source Part Number: 1150756-B3F-5050
Manufacturer Homepage: www.omron.com/index3.html
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Tactile Switches - SW801-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW801-ND
Tactile Switches SW801-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components - 88F4982 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components
88F4982
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components 88F4982
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:130gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:130gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - B3F-5050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-5050
Switches - Tactile Switches B3F-5050
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3F-5050
Tactile Switches B3F-5050
Tactile Switches 12x12mm Lg Svc Life Ht 7.3mm

Tactile Switches 12x12mm Lg Svc Life Ht 7.3mm

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
B3F-5050
Key/Switch >> Tactile Switches B3F-5050
DIP Tactile Switches ROHS

DIP Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-5050 B3F-5050 1150756-B3F-5050 SW801-ND 88F4982 B3F-5050 B3F-5050 B3F-5050
Product Name B3F Tactile Switch SWITCH TACTILE SPST-NO 0.05A 24V Tactile Switches - B3F-5050 Tactile Switches Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components Switches - Tactile Switches Tactile Switches Key/Switch >> Tactile Switches
Switch Dimensions 7.3 x 12 x 12 mm 12.00mm x 12.00mm
Terminal Type Through-hole mount Straight PC Pins Through Hole Solder Pin
Min. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1295 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1325 kg)
Max. Mechanical Life 1.00E7 Number of electrical operations 1.00E7 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

W2GJ Touch Sensor - W2GJ-F5 - Aratas America LLC
Specs
Switch Type Touch-sensitive Switch
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers