Aratas America LLC A6TN Slide DIP Switch A6TN-0101

Description
Throgh-hole Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable, without seal tape available. Models with from 1 to 10 poles meet wide needs.
Request a Quote Datasheet
Description
Throgh-hole Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable, without seal tape available. Models with from 1 to 10 poles meet wide needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6TN Slide DIP Switch - A6TN-0101 - Aratas America LLC
Hoffman Estates, IL, United States
A6TN Slide DIP Switch
A6TN-0101
A6TN Slide DIP Switch A6TN-0101
Throgh-hole Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable, without seal tape available. Models with from 1 to 10 poles meet wide needs.

Throgh-hole Mounting Slide DIP Switches
with High Contact Reliability

  • Knife-edge structure with high contact pressure mechanism assures high reliability.
  • Washable, without seal tape available.
  • Models with from 1 to 10 poles meet wide needs.
Supplier's Site Datasheet
DIP Switches - Z12806-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z12806-ND
DIP Switches Z12806-ND
Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6TN-0101
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6TN-0101
DIP Switches/SIP Switches A6TN-0101
DIP Switches/SIP Switches Slide Type DIP (Wht) 10Pin, Flat Actuator

DIP Switches/SIP Switches Slide Type DIP (Wht) 10Pin, Flat Actuator

Buy Now Datasheet
Dip Switch, 9, Spst, Flush Slide; No. Of Circuits Omron Electronic Components - 40T8897 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 9, Spst, Flush Slide; No. Of Circuits Omron Electronic Components
40T8897
Dip Switch, 9, Spst, Flush Slide; No. Of Circuits Omron Electronic Components 40T8897
DIP SWITCH, 9, SPST, FLUSH SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

DIP SWITCH, 9, SPST, FLUSH SLIDE; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6TN-0101 Z12806-ND A6TN-0101 A6TN-0101 40T8897
Product Name A6TN Slide DIP Switch DIP Switches Switches - DIP Switches DIP Switches/SIP Switches Dip Switch, 9, Spst, Flush Slide; No. Of Circuits Omron Electronic Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 5.8 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole Through Hole
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW904-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
A6K/A6KS Rotay DIP Switch - A6K-102RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6H Slide DIP Switch - A6H-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
A6H Slide DIP Switch - A6H-0102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 13.93 x 4.5 mm
Terminal Type Other Terminal Type
View Details