Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 9 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 9, SPST, FLUSH SLIDE; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
DIP Switches / SIP Switches DIP KNIFEEDGE HI PSI 9POL SHORT LVR
| Aratas America LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-9101-P | 39-A6SN-9101-PTR-ND | 58T7877 | A6SN-9101-P |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Dip Switch, 9, Spst, Flush Slide; No. Of Circuits Omron Electronic Components | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |
| Switch Dimensions | 4.45 x 24.8 x 7.5 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Other Terminal Type | SMD |