Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Dip Switch
DIP SW, SPST, 0.025A, 25VDC, 8POS, SMD ROHS COMPLIANT: YES
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-8102-P | Z8496TR-ND | A6SN-8102-P | A6SN-8102-P | 74AH4087 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Sw, Spst, 0.025A, 25Vdc, 8Pos, Smd Rohs Compliant Omron |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 4.45 x 22.3 x 7.5 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |