Aratas America LLC Switches - DIP Switches A6E-3104-N

Description
Win Source Part Number: 1376414-A6E-3104-N Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: A6E-N Package: Tube Product Status: Active Base Product Number: A6E Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 3 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Height Above Board: 0.277" (7.05mm) Actuator Level: Raised Washable: No Length: 0.354" (8.99mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376414-A6E-3104-N Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: A6E-N Package: Tube Product Status: Active Base Product Number: A6E Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 3 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Height Above Board: 0.277" (7.05mm) Actuator Level: Raised Washable: No Length: 0.354" (8.99mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376414-A6E-3104-N - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376414-A6E-3104-N
Switches - DIP Switches 1376414-A6E-3104-N
Win Source Part Number: 1376414-A6E-3104-N Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: A6E-N Package: Tube Product Status: Active Base Product Number: A6E Mounting Type: Through Hole HTSUS: 8536.50.9065 ECCN: EAR99 Current Rating (Amps): 25mA Contact Finish: Gold Number of Positions: 3 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Mechanical Life: 1,000 Cycles Electrical Life: 1,000 Cycles Height Above Board: 0.277" (7.05mm) Actuator Level: Raised Washable: No Length: 0.354" (8.99mm)

Win Source Part Number: 1376414-A6E-3104-N
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: A6E-N
Package: Tube
Product Status: Active
Base Product Number: A6E
Mounting Type: Through Hole
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 25mA
Contact Finish: Gold
Number of Positions: 3
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Height Above Board: 0.277" (7.05mm)
Actuator Level: Raised
Washable: No
Length: 0.354" (8.99mm)

Buy Now Datasheet
DIP Switches - 39-A6E-3104-N-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
39-A6E-3104-N-ND
DIP Switches 39-A6E-3104-N-ND
Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6E-3104-N
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 3Pos, Spst, Raised; No. Of Circuits Omron Electronic Components - 71Y6095 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 3Pos, Spst, Raised; No. Of Circuits Omron Electronic Components
71Y6095
Dip Switch, 3Pos, Spst, Raised; No. Of Circuits Omron Electronic Components 71Y6095
DIP SWITCH, 3POS, SPST, RAISED; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:A6E-N Series RoHS Compliant: Yes

DIP SWITCH, 3POS, SPST, RAISED; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:A6E-N Series RoHS Compliant: Yes

Supplier's Site
Dip Sw, Spst, 0.025A, 24V, 3Pos, Tht Rohs Compliant Omron - 74AH4068 - Newark, An Avnet Company
Chicago, IL, United States
Dip Sw, Spst, 0.025A, 24V, 3Pos, Tht Rohs Compliant Omron
74AH4068
Dip Sw, Spst, 0.025A, 24V, 3Pos, Tht Rohs Compliant Omron 74AH4068
DIP SW, SPST, 0.025A, 24V, 3POS, THT ROHS COMPLIANT: YES

DIP SW, SPST, 0.025A, 24V, 3POS, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6E-3104-N
DIP Switches/SIP Switches A6E-3104-N
DIP Switches/SIP Switches Raised actuator 3 poles

DIP Switches/SIP Switches Raised actuator 3 poles

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376414-A6E-3104-N 39-A6E-3104-N-ND A6E-3104-N 71Y6095 74AH4068 A6E-3104-N
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches Dip Switch, 3Pos, Spst, Raised; No. Of Circuits Omron Electronic Components Dip Sw, Spst, 0.025A, 24V, 3Pos, Tht Rohs Compliant Omron DIP Switches/SIP Switches
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts 24 volts
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details