Aratas America LLC A6K/A6KS Rotay DIP Switch A6KV-104RS

Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K/A6KS Rotay DIP Switch - A6KV-104RS - Aratas America LLC
Hoffman Estates, IL, United States
A6K/A6KS Rotay DIP Switch
A6KV-104RS
A6K/A6KS Rotay DIP Switch A6KV-104RS
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

7.2 mm Square Miniature Rotary DIP
Switches

  • Mounting space reduced by 50%, compared with 10 mm square types.
  • Surface/through-hole mounting terminlas are available both Top and Side-actuated types.
  • Gold-plated contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - Z10706-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z10706-ND
DIP Switches Z10706-ND
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1337107-A6KV-104RS - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1337107-A6KV-104RS
Switches - DIP Switches 1337107-A6KV-104RS
Win Source Part Number: 1337107-A6KV-104RS Category: Switches - DIP Switches Series: A6K Number of Positions: 10 Pitch: 0.050" (1.27mm) , Half Termination Style: PC Pin Contact Finish: Gold Package: Tube Voltage Rating: 24VDC Height Above Board: 0.303" (7.70mm) Length: 0.283" (7.20mm) Standard Package: 60 Circuit: BCD Actuator Type: Rotary with Shaft Electrical Life: 20,000 Steps Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9020 Mfr: Omron Electronics Inc-EMC Div Base Product Number: A6KV

Win Source Part Number: 1337107-A6KV-104RS
Category: Switches - DIP Switches
Series: A6K
Number of Positions: 10
Pitch: 0.050" (1.27mm) , Half
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.303" (7.70mm)
Length: 0.283" (7.20mm)
Standard Package: 60
Circuit: BCD
Actuator Type: Rotary with Shaft
Electrical Life: 20,000 Steps
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9020
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: A6KV

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6KV-104RS
DIP Switches/SIP Switches A6KV-104RS
DIP Switches/SIP Switches Thru-Hole 5x2 Tm 10P Side, Ext Shaft, Wht

DIP Switches/SIP Switches Thru-Hole 5x2 Tm 10P Side, Ext Shaft, Wht

Buy Now Datasheet
Switches - DIP Switches A6KV-104RS
SWITCH ROTARY DIP BCD 25MA 24V

SWITCH ROTARY DIP BCD 25MA 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6KV-104RS Z10706-ND 1337107-A6KV-104RS A6KV-104RS A6KV-104RS
Product Name A6K/A6KS Rotay DIP Switch DIP Switches Switches - DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Number of Positions Available 10 10
Switch Dimensions 10.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole, Right Angle
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-2102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6H Slide DIP Switch - A6H-6102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
A6HF Slide DIP Switch - A6HF-8102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 11.29 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6K-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers