Box type Through-hole Mounting Piano
DIP Switches
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
DIP Switches/SIP Switches 2 Pole Long Actuator (white)
DIP SWITCH, 2POS, SPST-NO, PIANO KEY, TH; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N
DIP SWITCH, 2POS, SPST, PIANO KEY, TH; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6FR-2104 | Z8808-ND | A6FR-2104 | A6FR-2104 | 57AC0155 |
| Product Name | A6FR Piano DIP Switch | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Dip Switch, 2Pos, Spst-No, Piano Key, Th; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Switch Dimensions | 10.2 x 6.64 x 11.6 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole, Right Angle | Through Hole | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |