Through-hole Mounting DIP Switch with
High Environmental Resistance by
Sealed Construction
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 30mA 30VDC
DIP Switches/SIP Switches 4 PIN SEALED RSD ACT
SWITCH SLIDE DIP SPST 30MA 30V
Space-Saving, Subminiature DIP Switch Offers Sealed Construction
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6D-4103 | SW899-ND | A6D-4103 | A6D-4103 | 70175448 |
| Product Name | A6D/A6DR Slide/Piano DIP Switch | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | SWITCH,DIP,SUBMINIATURE,RAISED ACTUATOR,4 POSITIONS,12.2MM |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 4.4 x 12.2 x 6.6 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Straight PC Pins | ||
| Other Terminal Type | DIP | Through Hole | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |