Aratas America LLC A6FR Piano DIP Switch A6FR-4101

Description
Box type Through-hole Mounting Piano DIP Switches Slide twin contacts mechanism ensure high reliability. Available both ON and OFF-set soldering. Both short and long actuators are available.
Request a Quote Datasheet
Description
Box type Through-hole Mounting Piano DIP Switches Slide twin contacts mechanism ensure high reliability. Available both ON and OFF-set soldering. Both short and long actuators are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6FR Piano DIP Switch - A6FR-4101 - Aratas America LLC
Hoffman Estates, IL, United States
A6FR Piano DIP Switch
A6FR-4101
A6FR Piano DIP Switch A6FR-4101
Box type Through-hole Mounting Piano DIP Switches Slide twin contacts mechanism ensure high reliability. Available both ON and OFF-set soldering. Both short and long actuators are available.

Box type Through-hole Mounting Piano
DIP Switches

  • Slide twin contacts mechanism ensure high reliability.
  • Available both ON and OFF-set soldering.
  • Both short and long actuators are available.
Supplier's Site Datasheet
DIP Switches - Z8811-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z8811-ND
DIP Switches Z8811-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6FR-4101
DIP Switches / SIP Switches A6FR-4101
DIP Switches / SIP Switches 4 Pole Short Actuator (white)

DIP Switches / SIP Switches 4 Pole Short Actuator (white)

Buy Now Datasheet
Dip Switch, 4Pos, Spst-No, Piano Key, Th; No. Of Circuits Omron Electronic Components - 57AC0158 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst-No, Piano Key, Th; No. Of Circuits Omron Electronic Components
57AC0158
Dip Switch, 4Pos, Spst-No, Piano Key, Th; No. Of Circuits Omron Electronic Components 57AC0158
DIP SWITCH, 4POS, SPST-NO, PIANO KEY, TH; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST-NO, PIANO KEY, TH; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Dip Switch, 4Pos, Spst, Piano Key, Th; No. Of Circuits Omron - 56AC5141 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Piano Key, Th; No. Of Circuits Omron
56AC5141
Dip Switch, 4Pos, Spst, Piano Key, Th; No. Of Circuits Omron 56AC5141
DIP SWITCH, 4POS, SPST, PIANO KEY, TH; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, PIANO KEY, TH; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
A6FR-4101
Switches - DIP Switches A6FR-4101
SWITCH 4POS PIANO SHORT

SWITCH 4POS PIANO SHORT

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6FR-4101 Z8811-ND A6FR-4101 57AC0158 A6FR-4101
Product Name A6FR Piano DIP Switch DIP Switches DIP Switches / SIP Switches Dip Switch, 4Pos, Spst-No, Piano Key, Th; No. Of Circuits Omron Electronic Components Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 11.72 x 9.9 mm
Terminal Type Other Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole, Right Angle Through Hole
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-9102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
A6K/A6KS Rotay DIP Switch - A6K-162RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6FR Piano DIP Switch - A6FR-5101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 14.26 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6FR Piano DIP Switch - A6FR-5104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 14.26 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers