Aratas America LLC A6K/A6KS Rotay DIP Switch A6K-102RS

Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K/A6KS Rotay DIP Switch - A6K-102RS - Aratas America LLC
Hoffman Estates, IL, United States
A6K/A6KS Rotay DIP Switch
A6K-102RS
A6K/A6KS Rotay DIP Switch A6K-102RS
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

7.2 mm Square Miniature Rotary DIP
Switches

  • Mounting space reduced by 50%, compared with 10 mm square types.
  • Surface/through-hole mounting terminlas are available both Top and Side-actuated types.
  • Gold-plated contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
Switches - DIP Switches - 1038493-A6K-102RS - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1038493-A6K-102RS
Switches - DIP Switches 1038493-A6K-102RS
Win Source Part Number: 1038493-A6K-102RS Category: Switches>DIP Switches Series: A6K Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Voltage Rating: 24VDC Height Above Board: 0.236" (6.00mm) Length: 0.283" (7.20mm) Standard Package: 63 Circuit: BCD Actuator Type: Rotary with Shaft Electrical Life: 20,000 Steps Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 80°C Alternative Parts (Cross-Reference): DRD10RAE; A6K-102RF; A6KV-102RF; A6KV-104RF; RTE1010N14; RTE1002V14; RTE1000N14A6K102RS; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9020 Mfr: Omron Electronics Inc-EMC Div Other Names: A6K-102RS-ND,Z6124,2 266-A6K-102RS,A6K102 RS Base Product Number: A6K-102

Win Source Part Number: 1038493-A6K-102RS
Category: Switches>DIP Switches
Series: A6K
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.236" (6.00mm)
Length: 0.283" (7.20mm)
Standard Package: 63
Circuit: BCD
Actuator Type: Rotary with Shaft
Electrical Life: 20,000 Steps
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 80°C
Alternative Parts (Cross-Reference): DRD10RAE; A6K-102RF; A6KV-102RF; A6KV-104RF; RTE1010N14; RTE1002V14; RTE1000N14A6K102RS;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9020
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6K-102RS-ND,Z6124,2266-A6K-102RS,A6K102RS
Base Product Number: A6K-102

Buy Now Datasheet
DIP Switches - Z6124-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
Z6124-ND
DIP Switches Z6124-ND
Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 25mA 24VDC

Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6K-102RS
SWITCH ROTARY DIP BCD 25MA 24V

SWITCH ROTARY DIP BCD 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6K-102RS
DIP Switches/SIP Switches A6K-102RS
DIP Switches/SIP Switches Thru-Hole 3x3 Tm 10P Top, Ext Shaft, Wht

DIP Switches/SIP Switches Thru-Hole 3x3 Tm 10P Top, Ext Shaft, Wht

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6K-102RS 1038493-A6K-102RS Z6124-ND A6K-102RS A6K-102RS
Product Name A6K/A6KS Rotay DIP Switch Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Number of Positions Available 10 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-5101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 14.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - SW949-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
A6HR Piano DIP Switch - A6HR-8104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 11.29 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6A Sealed Rotary DIP Switch - A6A-16RW - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 13.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers