Piano DIP Switches with Half-pitch
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP SWITCH, SPST, 0.025A, 24VDC, SMD ROHS COMPLIANT: YES
DIP Switches/SIP Switches Dip Switch
SWITCH PIANO DIP SPST 25MA 24V
| Aratas America LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6HR-0104 | Z6126-ND | 74AH4075 | A6HR-0104 | A6HR-0104 |
| Product Name | A6HR Piano DIP Switch | DIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Smd Rohs Compliant Omron | DIP Switches/SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||
| Switch Dimensions | 4.2 x 13.83 x 6.75 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |