Standard Through-hole Mounting Slide
DIP Switches
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 4; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes
DIP Switches / SIP Switches DIP SWITCH
| Aratas America LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6T-4101 | 39-A6T-4101-ND | 91F1882 | A6T-4101 |
| Product Name | A6T Slide DIP Switch | DIP Switches | Dip Switch, 4; No. Of Circuits Omron Electronic Components | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |
| Switch Dimensions | 3.6 x 11.1 x 6.2 mm | |||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | |
| Other Terminal Type | DIP | Through Hole | Through Hole | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |