7.2 mm Square Miniature Rotary DIP
Switches
Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 25mA 24VDC
DIP Switches / SIP Switches Thru-Hole 5x2 Tm 10P Top, Ext Shaft, Wht
SWITCH ROTARY DIP BCD 25MA 24V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6K-104RS | Z10703-ND | A6K-104RS | A6K-104RS |
| Product Name | A6K/A6KS Rotay DIP Switch | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 10 | |||
| Switch Dimensions | 6 x 7.2 x 7.2 mm | |||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole | ||
| Actuator Specifications | Slide Actuator(s) |