Slide DIP Switches with a height of 2.3mm
and Half-pitch.
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches 8P Half-Pitch, 2.3mm Slide-Type White Act
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6HF-8102 | SW1182-ND | A6HF-8102 | A6HF-8102 |
| Product Name | A6HF Slide DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 2.2 x 11.29 x 6.2 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |