Aratas America LLC A6K/A6KS Rotay DIP Switch A6KSV-164RS

Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K/A6KS Rotay DIP Switch - A6KSV-164RS - Aratas America LLC
Hoffman Estates, IL, United States
A6K/A6KS Rotay DIP Switch
A6KSV-164RS
A6K/A6KS Rotay DIP Switch A6KSV-164RS
7.2 mm Square Miniature Rotary DIP Switches Mounting space reduced by 50%, compared with 10 mm square types. Surface/through-hole mounting terminlas are available both Top and Side-actuated types. Gold-plated contacts ensure high reliability. Embossed 100 pcs reel type is recommended for flexible demand.

7.2 mm Square Miniature Rotary DIP
Switches

  • Mounting space reduced by 50%, compared with 10 mm square types.
  • Surface/through-hole mounting terminlas are available both Top and Side-actuated types.
  • Gold-plated contacts ensure high reliability.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - SW1471-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW1471-ND
DIP Switches SW1471-ND
Dip Switch Hexadecimal 16 Position Surface Mount, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Dip Switch Hexadecimal 16 Position Surface Mount, Right Angle Rotary with Shaft Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6KSV-164RS
DIP Switches / SIP Switches A6KSV-164RS
DIP Switches / SIP Switches SMT 5x2 Terminal 16P Side, Ext Shaft, Wht

DIP Switches / SIP Switches SMT 5x2 Terminal 16P Side, Ext Shaft, Wht

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
A6KSV-164RS
Switches - DIP Switches A6KSV-164RS
SWITCH ROTARY DIP HEX 25MA 24V

SWITCH ROTARY DIP HEX 25MA 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6KSV-164RS SW1471-ND A6KSV-164RS A6KSV-164RS
Product Name A6K/A6KS Rotay DIP Switch DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 16
Switch Dimensions 6 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type SMD
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6SR Piano DIP Switch - A6SR-6104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 15.14 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6H Slide DIP Switch - A6H-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 6.31 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6S-H Slide DIP Switch - A6S-5102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 13.64 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6SN Slide DIP Switch - A6SN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers