Aratas America LLC DIP Switches A6ER-2104

Description
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SW1986-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW1986-ND
DIP Switches SW1986-ND
Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 2 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1177821-A6ER-2104 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1177821-A6ER-2104
Switches - DIP Switches 1177821-A6ER-2104
Win Source Part Number: 1177821-A6ER-2104 Category: Switches>DIP Switches Series: A6ER Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed - Flux Protection Contact Finish: Gold Package: Tray Voltage Rating: 24VDC Height Above Board: 0.402" (10.20mm) Length: 0.261" (6.63mm) Standard Package: 70 Circuit: SPST Actuator Type: Piano Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): A6ER2104; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: Omron Electronics Inc-EMC Div Other Names: A6ER-2104-ND,A6ER210 4,-A6ER,SW1986 Product Status: Obsolete

Win Source Part Number: 1177821-A6ER-2104
Category: Switches>DIP Switches
Series: A6ER
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Sealed - Flux Protection
Contact Finish: Gold
Package: Tray
Voltage Rating: 24VDC
Height Above Board: 0.402" (10.20mm)
Length: 0.261" (6.63mm)
Standard Package: 70
Circuit: SPST
Actuator Type: Piano
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): A6ER2104;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6ER-2104-ND,A6ER2104,-A6ER,SW1986
Product Status: Obsolete

Buy Now Datasheet
Switches - DIP Switches A6ER-2104
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6ER-2104
DIP Switches / SIP Switches A6ER-2104
DIP Switches / SIP Switches DIP SWITCH

DIP Switches / SIP Switches DIP SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number SW1986-ND 1177821-A6ER-2104 A6ER-2104 A6ER-2104
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-957DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6SN Slide DIP Switch - A6SN-3101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 450-1437-ND - DigiKey
Specs
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers