Aratas America LLC A6D/A6DR Slide/Piano DIP Switch A6D-6103

Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet
Description
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6D/A6DR Slide/Piano DIP Switch - A6D-6103 - Aratas America LLC
Hoffman Estates, IL, United States
A6D/A6DR Slide/Piano DIP Switch
A6D-6103
A6D/A6DR Slide/Piano DIP Switch A6D-6103
Through-hole Mounting DIP Switch with High Environmental Resistance by Sealed Construction Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used. Smooth, sure switching action enables comfortable operation. Gold-plated twin contacts ensure high reliability.

Through-hole Mounting DIP Switch with
High Environmental Resistance by
Sealed Construction

  • Sealed structure equivalent to IP64 (IEC-60529) prevents flux penetration and provides high contact reliability even in dusty locations and locations where water is used.
  • Smooth, sure switching action enables comfortable operation.
  • Gold-plated twin contacts ensure high reliability.
Supplier's Site Datasheet
DIP Switches - SW941-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW941-ND
DIP Switches SW941-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 30mA 30VDC

Buy Now Datasheet
Switches - DIP Switches A6D-6103
SWITCH SLIDE DIP SPST 30MA 30V

SWITCH SLIDE DIP SPST 30MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6D-6103
DIP Switches / SIP Switches A6D-6103
DIP Switches / SIP Switches 6 PIN SEALED RSD ACT

DIP Switches / SIP Switches 6 PIN SEALED RSD ACT

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6D-6103 SW941-ND A6D-6103 A6D-6103
Product Name A6D/A6DR Slide/Piano DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 4.4 x 17.3 x 6.6 mm
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type DIP Through Hole
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6KS-102RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - A6S-3104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
2 suppliers
DIP Switches - A6S-4101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
3 suppliers