Aratas America LLC DIP Switches A6S-3104

Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - A6S-3104-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
A6S-3104-ND
DIP Switches A6S-3104-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch; No. Of Circuits Omron Electronic Components - 91F1917 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Omron Electronic Components
91F1917
Dip Switch; No. Of Circuits Omron Electronic Components 91F1917
DIP SWITCH; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number A6S-3104-ND 91F1917
Product Name DIP Switches Dip Switch; No. Of Circuits Omron Electronic Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6HF Slide DIP Switch - A6HF-6102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 8.75 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 337532 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 2396236-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers