7.2 mm Square Miniature Rotary DIP
Switches
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC
DIP Switches/SIP Switches 10P 3x3 TERM SMT Top-actuated flat
SWITCH ROTARY DIP BCD 25MA 24V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6KS-102RF | A6KS-102RF-ND | A6KS-102RF | A6KS-102RF |
| Product Name | A6K/A6KS Rotay DIP Switch | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 10 | |||
| Switch Dimensions | 3 x 7.2 x 7.2 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Actuator Specifications | Slide Actuator(s) |