Aratas America LLC DIP Switches A6S-4101

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - A6S-4101-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
A6S-4101-ND
DIP Switches A6S-4101-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches A6S-4101
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch; No. Of Circuits Omron Electronic Components - 91F1900 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Omron Electronic Components
91F1900
Dip Switch; No. Of Circuits Omron Electronic Components 91F1900
DIP SWITCH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6S Series; Pitch Spacing:2.54mm RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6S Series; Pitch Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number A6S-4101-ND A6S-4101 91F1900
Product Name DIP Switches Switches - DIP Switches Dip Switch; No. Of Circuits Omron Electronic Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1571999-6 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6S-H Slide DIP Switch - A6S-3102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 8.56 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers