Sichuan Odot Automation System Co., Ltd. Encoder Differential Input Module 2 Channel CT-5142

Description
Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B differential signal input, voltage output range 0-5V. ◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode. ◆ the pulse - direction mode supports nondirectional signal, pulse input only. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc. ◆ the module internal bus and field input adopt magnetic isolation. ◆ the module carries 16 LED indicators. ◆ the maximum input frequency of the encoder supported by the module is 10MHz. ◆ the module supports measurement function, it could detect the load speed or input signal frequency.
Request a Quote Datasheet
Description
Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B differential signal input, voltage output range 0-5V. ◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode. ◆ the pulse - direction mode supports nondirectional signal, pulse input only. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc. ◆ the module internal bus and field input adopt magnetic isolation. ◆ the module carries 16 LED indicators. ◆ the maximum input frequency of the encoder supported by the module is 10MHz. ◆ the module supports measurement function, it could detect the load speed or input signal frequency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder Differential Input Module 2 Channel - CT-5142 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Encoder Differential Input Module 2 Channel
CT-5142
Encoder Differential Input Module 2 Channel CT-5142
Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B differential signal input, voltage output range 0-5V. ◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode. ◆ the pulse - direction mode supports nondirectional signal, pulse input only. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc. ◆ the module internal bus and field input adopt magnetic isolation. ◆ the module carries 16 LED indicators. ◆ the maximum input frequency of the encoder supported by the module is 10MHz. ◆ the module supports measurement function, it could detect the load speed or input signal frequency.

Module features

◆ the module supports two channels of encoder input.

◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input.

◆ each encoder channel supports orthogonal A/B differential signal input, voltage output range 0-5V.

◆ the incremental encoder mode supports x1/ x2 / x4 frequency multiplication mode.

◆ the pulse - direction mode supports nondirectional signal, pulse input only.

◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc.

◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc.

◆ the module internal bus and field input adopt magnetic isolation.

◆ the module carries 16 LED indicators.

◆ the maximum input frequency of the encoder supported by the module is 10MHz.

◆ the module supports measurement function, it could detect the load speed or input signal frequency.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-5142
Product Name Encoder Differential Input Module 2 Channel
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Analog Output Module 4AO - CT-4234 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
View Details
Current Analog Input Module 8AI - CT-3268 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 8 #
View Details
Digital Input 24VDC Sink or Source 32DI - CT-124D - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Host Connection RS232/422/485; Ethernet; Modbus TCP, Modbus RTU ,OPCUA, EtherNet/IP
Transmission Rate 100000 kbps
View Details
Digital Input Output Module 8DI 24VDC Source or Sink - CT-623F - Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module; Output Module
View Details