Sichuan Odot Automation System Co., Ltd. Digital Input 24VDC Sink or Source 32DI CT-124D

Description
◆ The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor. ◆ The module can collect the digital output signal (dry contact or active output) of the field device. ◆ The module can be connected to 2-wire or 3-wire digital sensor. ◆ The internal bus and field input of the module are isolated by optocoupler. ◆ The module supports the input signal holding function, and the holding time can be set. ◆ After adding the counting submodule, the counting function is available. ◆ Each input channel of the module supports 32-bit counter, and the counting frequency < 200Hz. ◆ The module can set the digital signal input filtering time and counter byte transmission sequence. ◆ The module can independently set the counting mode and counting direction for each channel.
Request a Quote Datasheet
Description
◆ The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor. ◆ The module can collect the digital output signal (dry contact or active output) of the field device. ◆ The module can be connected to 2-wire or 3-wire digital sensor. ◆ The internal bus and field input of the module are isolated by optocoupler. ◆ The module supports the input signal holding function, and the holding time can be set. ◆ After adding the counting submodule, the counting function is available. ◆ Each input channel of the module supports 32-bit counter, and the counting frequency < 200Hz. ◆ The module can set the digital signal input filtering time and counter byte transmission sequence. ◆ The module can independently set the counting mode and counting direction for each channel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input 24VDC Sink or Source 32DI - CT-124D - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Digital Input 24VDC Sink or Source 32DI
CT-124D
Digital Input 24VDC Sink or Source 32DI CT-124D
◆ The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor. ◆ The module can collect the digital output signal (dry contact or active output) of the field device. ◆ The module can be connected to 2-wire or 3-wire digital sensor. ◆ The internal bus and field input of the module are isolated by optocoupler. ◆ The module supports the input signal holding function, and the holding time can be set. ◆ After adding the counting submodule, the counting function is available. ◆ Each input channel of the module supports 32-bit counter, and the counting frequency < 200Hz. ◆ The module can set the digital signal input filtering time and counter byte transmission sequence. ◆ The module can independently set the counting mode and counting direction for each channel.

◆ The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor.
◆ The module can collect the digital output signal (dry contact or active output) of the field device.
◆ The module can be connected to 2-wire or 3-wire digital sensor.
◆ The internal bus and field input of the module are isolated by optocoupler.
◆ The module supports the input signal holding function, and the holding time can be set.
◆ After adding the counting submodule, the counting function is available.
◆ Each input channel of the module supports 32-bit counter, and the counting frequency < 200Hz.
◆ The module can set the digital signal input filtering time and counter byte transmission sequence.
◆ The module can independently set the counting mode and counting direction for each channel.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-124D
Product Name Digital Input 24VDC Sink or Source 32DI
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data