CT-3268: 8 channels analog input /0~20mA OR -20~0mA OR ±20mA /15bit Single-ended bipolar
◆ the module supports 8-channel current signal acquisition.
◆ the module can be configured for 0~20mA OR -20~0mA OR ±20mA current signal acquisition.
◆ the module supports 2-wire (non-loop output, external power supply is required)
◆ the internal bus of the module and field input adopts magnetic insulation.
◆ the module input channel is to be connected to the field active analog signal current output sensor.
◆ the module channel equips with TVS overvoltage protection.
| Sichuan Odot Automation System Co., Ltd. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CT-3268 |
| Product Name | Current Analog Input Module 8AI |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Analog Channels | 8 # |
| Sampling Frequency | 0.0357 kHz |