Sichuan Odot Automation System Co., Ltd. Encoder Input Module 2ch SSI CT-5122

Description
Module features ◆ the module supports two channels of SSI encoder input. ◆ each encoder channel supports SSI absolute encoder signal input. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc. ◆ the module internal bus and field input adopt magnetic isolation ◆ the module carries 16 LED indicators. ◆ the module supports the maximum clock frequency of 2MHz. ◆ the encoder reading interval time could be set. ◆ The data bit length and the start and end bit positions could be set.
Request a Quote Datasheet
Description
Module features ◆ the module supports two channels of SSI encoder input. ◆ each encoder channel supports SSI absolute encoder signal input. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc. ◆ the module internal bus and field input adopt magnetic isolation ◆ the module carries 16 LED indicators. ◆ the module supports the maximum clock frequency of 2MHz. ◆ the encoder reading interval time could be set. ◆ The data bit length and the start and end bit positions could be set.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder Input Module 2ch SSI - CT-5122 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Encoder Input Module 2ch SSI
CT-5122
Encoder Input Module 2ch SSI CT-5122
Module features ◆ the module supports two channels of SSI encoder input. ◆ each encoder channel supports SSI absolute encoder signal input. ◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc. ◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc. ◆ the module internal bus and field input adopt magnetic isolation ◆ the module carries 16 LED indicators. ◆ the module supports the maximum clock frequency of 2MHz. ◆ the encoder reading interval time could be set. ◆ The data bit length and the start and end bit positions could be set.

Module features

◆ the module supports two channels of SSI encoder input.

◆ each encoder channel supports SSI absolute encoder signal input.

◆ each encoder channel supports 1 digital input signal with an input voltage of 5Vdc or 24Vdc.

◆ each encoder channel supports 1 digital output signal with an output voltage of 5Vdc.

◆ the module internal bus and field input adopt magnetic isolation

◆ the module carries 16 LED indicators.

◆ the module supports the maximum clock frequency of 2MHz.

◆ the encoder reading interval time could be set.

◆ The data bit length and the start and end bit positions could be set.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-5122
Product Name Encoder Input Module 2ch SSI
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Integrated IO System - B32 B64 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
View Details
Remote I/O Module - C series - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input/Output Module
View Details
Digital Output 24VDC Sink Type 16DO - CT-221F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
View Details
Digital Input 24VDC NPN 8DI - CT-1228 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 8 #
View Details