Sichuan Odot Automation System Co., Ltd. Digital Input 24VDC NPN 8DI CT-1228

Description
CT-1228: 8 channels digital input/24VDC/NPN ◆ the module supports 8 channels digital input, and the input low level is valid. It could support NPN sensor. ◆ the module could collect digital output signal of field equipment (dry contact or active output). ◆ the module could be accessed to 2-wire or 3-wire digital sensor. ◆ the internal bus and field input of the module use opto-isolator. ◆ the module supports the input signal holding function, and the holding time can be set. ◆ the module carries 8 digigtal input channels with LED indicator on each channel. ◆ supports counting function after adding counting sub-module. ◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz. ◆ the module could be set the digital signal input filtering time and the byte transmission order of the counter. ◆ each channel of the module could be set the counting mode and counting direction independently.
Request a Quote Datasheet
Description
CT-1228: 8 channels digital input/24VDC/NPN ◆ the module supports 8 channels digital input, and the input low level is valid. It could support NPN sensor. ◆ the module could collect digital output signal of field equipment (dry contact or active output). ◆ the module could be accessed to 2-wire or 3-wire digital sensor. ◆ the internal bus and field input of the module use opto-isolator. ◆ the module supports the input signal holding function, and the holding time can be set. ◆ the module carries 8 digigtal input channels with LED indicator on each channel. ◆ supports counting function after adding counting sub-module. ◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz. ◆ the module could be set the digital signal input filtering time and the byte transmission order of the counter. ◆ each channel of the module could be set the counting mode and counting direction independently.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input 24VDC NPN 8DI - CT-1228 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Digital Input 24VDC NPN 8DI
CT-1228
Digital Input 24VDC NPN 8DI CT-1228
CT-1228: 8 channels digital input/24VDC/NPN ◆ the module supports 8 channels digital input, and the input low level is valid. It could support NPN sensor. ◆ the module could collect digital output signal of field equipment (dry contact or active output). ◆ the module could be accessed to 2-wire or 3-wire digital sensor. ◆ the internal bus and field input of the module use opto-isolator. ◆ the module supports the input signal holding function, and the holding time can be set. ◆ the module carries 8 digigtal input channels with LED indicator on each channel. ◆ supports counting function after adding counting sub-module. ◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz. ◆ the module could be set the digital signal input filtering time and the byte transmission order of the counter. ◆ each channel of the module could be set the counting mode and counting direction independently.

CT-1228: 8 channels digital input/24VDC/NPN

◆ the module supports 8 channels digital input, and the input low level is valid. It could support NPN sensor.

◆ the module could collect digital output signal of field equipment (dry contact or active output).

◆ the module could be accessed to 2-wire or 3-wire digital sensor.

◆ the internal bus and field input of the module use opto-isolator.

◆ the module supports the input signal holding function, and the holding time can be set.

◆ the module carries 8 digigtal input channels with LED indicator on each channel.

◆ supports counting function after adding counting sub-module.

◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz.

◆ the module could be set the digital signal input filtering time and the byte transmission order of the counter.

◆ each channel of the module could be set the counting mode and counting direction independently.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-1228
Product Name Digital Input 24VDC NPN 8DI
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input 24VDC Sink or Source type 32DI - CT-124H - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 32 #
View Details
Encoder Input Module 2ch SSI - CT-5122 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
View Details
Expansion I/O Card 8DI Sink Source amp 8DO 24VDC - BT-623F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input/Output Module
View Details
Digital Input Module 16DI sink - BT-221F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
View Details