Module features
◆ Filter parameters can adjustable
◆ The module supports 8-channel thermocouple signal acquisition
◆ The module carries with 8analog LED indicators
◆ The module supports 9 kinds of conventional thermocouple temperature measurement type
◆ The internal bus of the module and field input adopts magnetic isolation
◆ The module input channel supports TVS overvoltage protection
◆ 24-bit ADC resolution (Σ-δ type)
| Sichuan Odot Automation System Co., Ltd. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | CT-3848 |
| Product Name | Analog Input Thermocouple Module 8AI TC |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Analog Channels | 8 # |
| Accuracy | 0.3000 % FS |