Sichuan Odot Automation System Co., Ltd. Digital Input 0VDC Source type 16DI CT-122F

Description
CT-122F 16 channels digital input/0VDC/Source type/Input 0V, the input low level is valid Module features ◆ the Module supports 16 channels digital input, supports source input, the input voltage is 0V and the input low level is valid. ◆ the module could collect the digital output signal of field equipment (dry contact or active output). ◆ the module can be connected to a 2-wire or 3-wire digital sensor. ◆ the internal bus of the module and field input are isolated by optocoupler. ◆ the module supports input signal holding function, holding time can be set.
Request a Quote Datasheet
Description
CT-122F 16 channels digital input/0VDC/Source type/Input 0V, the input low level is valid Module features ◆ the Module supports 16 channels digital input, supports source input, the input voltage is 0V and the input low level is valid. ◆ the module could collect the digital output signal of field equipment (dry contact or active output). ◆ the module can be connected to a 2-wire or 3-wire digital sensor. ◆ the internal bus of the module and field input are isolated by optocoupler. ◆ the module supports input signal holding function, holding time can be set.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input 0VDC Source type 16DI - CT-122F - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Digital Input 0VDC Source type 16DI
CT-122F
Digital Input 0VDC Source type 16DI CT-122F
CT-122F 16 channels digital input/0VDC/Source type/Input 0V, the input low level is valid Module features ◆ the Module supports 16 channels digital input, supports source input, the input voltage is 0V and the input low level is valid. ◆ the module could collect the digital output signal of field equipment (dry contact or active output). ◆ the module can be connected to a 2-wire or 3-wire digital sensor. ◆ the internal bus of the module and field input are isolated by optocoupler. ◆ the module supports input signal holding function, holding time can be set.

CT-122F 16 channels digital input/0VDC/Source type/Input 0V, the input low level is valid Module features ◆ the Module supports 16 channels digital input, supports source input, the input voltage is 0V and the input low level is valid. ◆ the module could collect the digital output signal of field equipment (dry contact or active output). ◆ the module can be connected to a 2-wire or 3-wire digital sensor. ◆ the internal bus of the module and field input are isolated by optocoupler. ◆ the module supports input signal holding function, holding time can be set.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-122F
Product Name Digital Input 0VDC Source type 16DI
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input Module 16DI - BT-124F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
User Interface Front Panel
View Details
Encoder Input Module 2ch 5VDC - CT-5102 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
View Details
Digital Input 24VDC Sink type 16DI - CT-121F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
View Details
Analog Output Module 4AO - BT-4234 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
User Interface Front Panel
View Details