Sichuan Odot Automation System Co., Ltd. Digital Input 24VDC Sink type 16DI CT-121F

Description
CT-121F:16 channel digital input/24VDC/ Sink type/The input high level is valid Module features ◆ the module supports 16 channels digital input, supports sink input, and input voltage is 24VDC. ◆ the module can collect digital output signal of field equipment (dry contact or active output). ◆ the module can be accessed to 2-wire or 3-wire digital sensor. ◆ the internal bus and field input of the module use opto-isolator. ◆ the module supports the input signal holding function, and the holding time can be set. ◆the module carries 16 digigtal input channels with LED indicator on each channel. ◆ supports counting function, by adding counting sub-module. ◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz. ◆ the module can set the digital signal input filtering time and the byte transmission order of the counter. ◆ each channel of the module can set the counting mode and counting direction independently.
Request a Quote Datasheet
Description
CT-121F:16 channel digital input/24VDC/ Sink type/The input high level is valid Module features ◆ the module supports 16 channels digital input, supports sink input, and input voltage is 24VDC. ◆ the module can collect digital output signal of field equipment (dry contact or active output). ◆ the module can be accessed to 2-wire or 3-wire digital sensor. ◆ the internal bus and field input of the module use opto-isolator. ◆ the module supports the input signal holding function, and the holding time can be set. ◆the module carries 16 digigtal input channels with LED indicator on each channel. ◆ supports counting function, by adding counting sub-module. ◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz. ◆ the module can set the digital signal input filtering time and the byte transmission order of the counter. ◆ each channel of the module can set the counting mode and counting direction independently.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input 24VDC Sink type 16DI - CT-121F - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Digital Input 24VDC Sink type 16DI
CT-121F
Digital Input 24VDC Sink type 16DI CT-121F
CT-121F:16 channel digital input/24VDC/ Sink type/The input high level is valid Module features ◆ the module supports 16 channels digital input, supports sink input, and input voltage is 24VDC. ◆ the module can collect digital output signal of field equipment (dry contact or active output). ◆ the module can be accessed to 2-wire or 3-wire digital sensor. ◆ the internal bus and field input of the module use opto-isolator. ◆ the module supports the input signal holding function, and the holding time can be set. ◆the module carries 16 digigtal input channels with LED indicator on each channel. ◆ supports counting function, by adding counting sub-module. ◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz. ◆ the module can set the digital signal input filtering time and the byte transmission order of the counter. ◆ each channel of the module can set the counting mode and counting direction independently.

CT-121F:16 channel digital input/24VDC/ Sink type/The input high level is valid Module features ◆ the module supports 16 channels digital input, supports sink input, and input voltage is 24VDC. ◆ the module can collect digital output signal of field equipment (dry contact or active output). ◆ the module can be accessed to 2-wire or 3-wire digital sensor. ◆ the internal bus and field input of the module use opto-isolator. ◆ the module supports the input signal holding function, and the holding time can be set. ◆the module carries 16 digigtal input channels with LED indicator on each channel. ◆ supports counting function, by adding counting sub-module. ◆ each input channel of the module supports a 32-bit counter with the counting frequency <200Hz. ◆ the module can set the digital signal input filtering time and the byte transmission order of the counter. ◆ each channel of the module can set the counting mode and counting direction independently.

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-121F
Product Name Digital Input 24VDC Sink type 16DI
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

CANopen Bus Adapter - CN-8021 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Form Factor DIN Rail
View Details
Voltage Output Module 8AO - CT-4158 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Analog Channels 8 #
View Details
Encoder Input Module 2ch 5VDC - CT-5102 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
View Details
Temperature Acquisition Module RTD input PT100 4AI - BT-3714 - Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
User Interface Front Panel
Inputs RTD Input
View Details