Sichuan Odot Automation System Co., Ltd.
CANopen Bus Adapter
CN-8021
Description
Table Spec [WTP]: -40~85 ℃
Table Spec [Power Supply]: 24VDC
Table Spec [Field Power Supply Current]: Max. DC 8A
Table Spec [I/O Modules supported]: 32 pcs
Table Spec [Wiring]: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mm Size DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
-
Sichuan Odot Automation System Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Table Spec [WTP]: -40~85 ℃
Table Spec [Power Supply]: 24VDC
Table Spec [Field Power Supply Current]: Max. DC 8A
Table Spec [I/O Modules supported]: 32 pcs
Table Spec [Wiring]: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mm Size DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
Request a Quote
Email Supplier
Datasheet
Suppliers
Table Spec [WTP]: -40~85 ℃
Table Spec [Power Supply]: 24VDC
Table Spec [Field Power Supply Current]: Max. DC 8A
Table Spec [I/O Modules supported]: 32 pcs
Table Spec [Wiring]: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mm Size DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
- Table Spec [WTP]: -40~85 ℃
- Table Spec [Power Supply]: 24VDC
- Table Spec [Field Power Supply Current]: Max. DC 8A
- Table Spec [I/O Modules supported]: 32 pcs
- Table Spec [Wiring]: Max.1.5mm²(AWG 16)
- Table Spec [Mounting Type]: 35mm Size DIN-Rail
- Table Spec [Size]: 115*51.5*75mm
- Table Spec [Weight]: 130g
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
CN-8021 |
|
Product Name
|
CANopen Bus Adapter |
|
Form Factor
|
DIN Rail
|
Unlock Full Specs
to access all available technical data
Similar Products
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
Form Factor
DIN Rail
Analog Channels
2 #
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Input Module
User Interface
Front Panel
Inputs
RTD Input
View Details
Sichuan Odot Automation System Co., Ltd.
Data Acquisition
Output Module
Form Factor
DIN Rail
Analog Channels
4 #
View Details