Nutfield Technology Scan Controller Pipeline-1

Description
The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second delay, mark in progress indicator, and safety interlock loop are provided. The interface board implements key features necessary to manage fiber laser control signals. Nutfield Technology’s Pipeline-1 USB scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB interface from the connected host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option.
Description
The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second delay, mark in progress indicator, and safety interlock loop are provided. The interface board implements key features necessary to manage fiber laser control signals. Nutfield Technology’s Pipeline-1 USB scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB interface from the connected host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option.

Suppliers

Company
Product
Description
Supplier Links
Scan Controller - Pipeline-1 - Nutfield Technology
Hudson, NH, USA
Scan Controller
Pipeline-1
Scan Controller Pipeline-1
The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second delay, mark in progress indicator, and safety interlock loop are provided. The interface board implements key features necessary to manage fiber laser control signals. Nutfield Technology’s Pipeline-1 USB scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB interface from the connected host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option.

The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second delay, mark in progress indicator, and safety interlock loop are provided. The interface board implements key features necessary to manage fiber laser control signals.

Nutfield Technology’s Pipeline-1 USB scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232.

Vectors and commands are downloaded over the USB interface from the connected host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option.

Supplier's Site

Technical Specifications

  Nutfield Technology
Product Category Machine Controllers and Monitors
Product Number Pipeline-1
Product Name Scan Controller
Form Factor Rack Mount
Axes 2 to 3
Features Encoder Feedback; Optically isolated
Setup Computer
Communication RS232; USB
Unlock Full Specs
to access all available technical data

Similar Products

Machine Controller - MP2600iec - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor DIN Rail
Axes 1
Features Other; IEC61131-3 programming
View Details
Scan Controller - Pipeline-2 - Nutfield Technology
Specs
Form Factor Rack Mount
Resolution 10 bits
Axes 2 to 3
View Details
Controller - KR C4 - KUKA Deutschland GmbH
KUKA Deutschland GmbH
Specs
Form Factor Desktop, Stand Alone or Tower
Features Integral Software
Setup Computer
View Details
Medical Patient Lift Control Box - CBJ Home - LINAK U.S. Inc.
Specs
Form Factor Panel Mount; Mounted on Patient Lift
Application Medical
Agency Approvals IEC60601-1, ANSI/AAMI ES60601
View Details