HydraForce, Inc. CoreTek® Machine Controllers ECU-0710

Description
The ECU-0710 Machine Controller is a general-purpose programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0710 can be used as a stand-alone controller, or for integrating into a CAN network with other devices. Input configuration can be set for up to 20 inputs consisting of Digital, Pulse, Current Measuring Feedback and Analog inputs. Output configuration can be set for a total of 7 outputs consisting of up to 6 PWM or digital high-side drivers, and a single low-side driver. All outputs are capable of driving up to 3.0 Amps. NOTE: Refer to Input/Output table below for pin configuration capability. Refer to ECU-0710 Technical Reference Manual for specific data and ratings of individual inputs and outputs. RATINGS Power Required: Operating Voltage: 9 to 30 VDC; Idle Power Consumption: approx 1 watt; Operating Current: 10 Amp max. continuous current, with full external load; Over-Voltage: 34 VDC maximum Reference Voltages: (1) 5 VDC Potentiometer Reference: 5 mA DC Communication: (2) ISO CAN 2.0B Interfaces: CANopen, J1939, or user-programmable Processing and Memory: Microprocessor: 16-bit at 40 MHz; Flash ROM: 254 Kbyte; SRAM: 256 Kbyte; EEPROM: 6200 bytes Operating Temperature Range: –40°C to +70°C (–40°F to +158°F) Storage Temperature Range: –50°C to +85°C (–58°F to +185°F) Water Resistance: meets IP67 standards (per IEC 660529) Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C (+77°F to +131°F) (per IEC 60068-2-30 Test Db) Radiated Immunity: 20 to 2000 MHz at 30 V/m (per 2005/83/EC Annex IX) Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh) Shock: 50g peak (per IEC 60068-2-27 and -29 Tests Ea and Eb) Corrosion: 50 g/l, NaCl for 24 hours at +35°C (per ISO 9227)
Description
The ECU-0710 Machine Controller is a general-purpose programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0710 can be used as a stand-alone controller, or for integrating into a CAN network with other devices. Input configuration can be set for up to 20 inputs consisting of Digital, Pulse, Current Measuring Feedback and Analog inputs. Output configuration can be set for a total of 7 outputs consisting of up to 6 PWM or digital high-side drivers, and a single low-side driver. All outputs are capable of driving up to 3.0 Amps. NOTE: Refer to Input/Output table below for pin configuration capability. Refer to ECU-0710 Technical Reference Manual for specific data and ratings of individual inputs and outputs. RATINGS Power Required: Operating Voltage: 9 to 30 VDC; Idle Power Consumption: approx 1 watt; Operating Current: 10 Amp max. continuous current, with full external load; Over-Voltage: 34 VDC maximum Reference Voltages: (1) 5 VDC Potentiometer Reference: 5 mA DC Communication: (2) ISO CAN 2.0B Interfaces: CANopen, J1939, or user-programmable Processing and Memory: Microprocessor: 16-bit at 40 MHz; Flash ROM: 254 Kbyte; SRAM: 256 Kbyte; EEPROM: 6200 bytes Operating Temperature Range: –40°C to +70°C (–40°F to +158°F) Storage Temperature Range: –50°C to +85°C (–58°F to +185°F) Water Resistance: meets IP67 standards (per IEC 660529) Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C (+77°F to +131°F) (per IEC 60068-2-30 Test Db) Radiated Immunity: 20 to 2000 MHz at 30 V/m (per 2005/83/EC Annex IX) Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh) Shock: 50g peak (per IEC 60068-2-27 and -29 Tests Ea and Eb) Corrosion: 50 g/l, NaCl for 24 hours at +35°C (per ISO 9227)

Suppliers

Company
Product
Description
Supplier Links
CoreTek® Machine Controllers - ECU-0710 - HydraForce, Inc.
Lincolnshire, IL, USA
CoreTek® Machine Controllers
ECU-0710
CoreTek® Machine Controllers ECU-0710
The ECU-0710 Machine Controller is a general-purpose programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0710 can be used as a stand-alone controller, or for integrating into a CAN network with other devices. Input configuration can be set for up to 20 inputs consisting of Digital, Pulse, Current Measuring Feedback and Analog inputs. Output configuration can be set for a total of 7 outputs consisting of up to 6 PWM or digital high-side drivers, and a single low-side driver. All outputs are capable of driving up to 3.0 Amps. NOTE: Refer to Input/Output table below for pin configuration capability. Refer to ECU-0710 Technical Reference Manual for specific data and ratings of individual inputs and outputs. RATINGS Power Required: Operating Voltage: 9 to 30 VDC; Idle Power Consumption: approx 1 watt; Operating Current: 10 Amp max. continuous current, with full external load; Over-Voltage: 34 VDC maximum Reference Voltages: (1) 5 VDC Potentiometer Reference: 5 mA DC Communication: (2) ISO CAN 2.0B Interfaces: CANopen, J1939, or user-programmable Processing and Memory: Microprocessor: 16-bit at 40 MHz; Flash ROM: 254 Kbyte; SRAM: 256 Kbyte; EEPROM: 6200 bytes Operating Temperature Range: –40°C to +70°C (–40°F to +158°F) Storage Temperature Range: –50°C to +85°C (–58°F to +185°F) Water Resistance: meets IP67 standards (per IEC 660529) Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C (+77°F to +131°F) (per IEC 60068-2-30 Test Db) Radiated Immunity: 20 to 2000 MHz at 30 V/m (per 2005/83/EC Annex IX) Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh) Shock: 50g peak (per IEC 60068-2-27 and -29 Tests Ea and Eb) Corrosion: 50 g/l, NaCl for 24 hours at +35°C (per ISO 9227)

The ECU-0710 Machine Controller is a general-purpose programmable controller designed to withstand the real-world environmental demands of the off-highway mobile market. The ECU-0710 can be used as a stand-alone controller, or for integrating into a CAN network with other devices.

Input configuration can be set for up to 20 inputs consisting of Digital, Pulse, Current Measuring Feedback and Analog inputs. Output configuration can be set for a total of 7 outputs consisting of up to 6 PWM or digital high-side drivers, and a single low-side driver. All outputs are capable of driving up to 3.0 Amps.

NOTE: Refer to Input/Output table below for pin configuration capability.
Refer to ECU-0710 Technical Reference Manual for specific data and ratings of individual inputs and outputs.

RATINGS

Power Required:
Operating Voltage: 9 to 30 VDC; Idle Power Consumption: approx 1 watt;
Operating Current: 10 Amp max. continuous current, with full external load;
Over-Voltage: 34 VDC maximum

Reference Voltages: (1) 5 VDC Potentiometer Reference: 5 mA DC

Communication: (2) ISO CAN 2.0B Interfaces: CANopen, J1939, or user-programmable

Processing and Memory: Microprocessor: 16-bit at 40 MHz;
Flash ROM: 254 Kbyte; SRAM: 256 Kbyte; EEPROM: 6200 bytes

Operating Temperature Range: –40°C to +70°C (–40°F to +158°F)
Storage Temperature Range: –50°C to +85°C (–58°F to +185°F)
Water Resistance: meets IP67 standards (per IEC 660529)
Humidity Tolerance: Relative Humidity > 90% from +25°C to +55°C
(+77°F to +131°F) (per IEC 60068-2-30 Test Db)
Radiated Immunity: 20 to 2000 MHz at 30 V/m (per 2005/83/EC Annex IX)
Vibration: 3.5 Grms random from 10 to 500 Hz (per IEC 60068-2-64 Test Fh)
Shock: 50g peak (per IEC 60068-2-27 and -29 Tests Ea and Eb)
Corrosion: 50 g/l, NaCl for 24 hours at +35°C (per ISO 9227)

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Machine Controllers and Monitors
Product Number ECU-0710
Product Name CoreTek® Machine Controllers
Form Factor Desktop, Stand Alone or Tower
Features Anti-Vibration; Other; Rugged IP67K
Setup Computer
Communication CANbus; CAN J1939
Application Marine; Military; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Machine Controller - iC9226M-EC - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor DIN Rail
Axes 64
Setup Computer
View Details
Machine Controller with 25 inputs - ECU-MS - HydraForce, Inc.
Specs
Form Factor Desktop, Stand Alone or Tower
Features Anti-Vibration; PID Control; Data Logger / Recorder; Up/Downtime Tracking; Other; Rugged IP69K
Setup Computer; Web Enabled
View Details