Nutfield Technology Scan Controller Pipeline-2

Description
The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option. Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files. Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.
Description
The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option. Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files. Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.

Suppliers

Company
Product
Description
Supplier Links
Scan Controller - Pipeline-2 - Nutfield Technology
Hudson, NH, USA
Scan Controller
Pipeline-2
Scan Controller Pipeline-2
The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232. Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option. Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files. Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.

The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and synchronizing functions, and can control motion devices such as XY tables and rotary stages. Motion axes may be controlled via I/O or RS-232.

Vectors and commands are downloaded over the USB or Ethernet interface from a host system. Execution is independent of the host computer allowing true real time control. Jobs may be constructed and run from the WaveRunner GUI or by other user software through the Scan Card Interface option.

Standalone/Flash option allows run time operation without a connected computer. Up to 256 jobs may be stored and selected by either hardware or software methods. Ethernet connections allows remote access from any location for changing settings and job files.

Combining Standalone/Flash with a WaveRunner dongle enables flexible embedded solutions for up to 16 laser-scanning stations. Only one WaveRunner software license is needed for job creation and editing where Standalone/Flash is implemented, providing significant cost savings for multiple workstation installations.

Supplier's Site

Technical Specifications

  Nutfield Technology
Product Category Machine Controllers and Monitors
Product Number Pipeline-2
Product Name Scan Controller
Form Factor Rack Mount
Resolution 10 bits
Axes 2 to 3
Features Encoder Feedback; Optically isolated
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products

iCube Safety Control -  - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Form Factor DIN Rail
Setup Computer
Communication Ethernet
View Details
Medical Linear Actuator Control Bpx - CB6 - LINAK U.S. Inc.
Specs
Form Factor Actuator Mounted
Application Medical
AC Input 100 to 230 volts
View Details
Laser System Controllers - Maestro 3000 - MECCO
Specs
Form Factor Rack Mount
Communication Ethernet; USB
Application Industrial
View Details
Scan Controller - SurfBoard-1 - Nutfield Technology
Specs
Form Factor DIN Rail
Resolution 16 bits
Axes 2 to 3
View Details