Nutfield Technology Datasheets for Machine Controllers and Monitors
Machine controllers and monitors use electronic numeric control and monitoring interfaces for programming and calibrating computerized machinery.
Machine Controllers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| Nutfield Technology’s SurfBoard-1 USB scan controller coordinates any laser with a 2-axis or 3-axis galvo scanning system. Hardware I/O can be configured to interact with other devices for handshaking and... | |
| The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second... | |
| The Pipeline-2 Scan Controller includes Pipeline-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The Pipeline-2 Scan Controller coordinates any... | |
| The SurfBoard-2 Scan Controller includes SurfBoard-1 capabilities adding Ethernet, dedicated stepper motor output, analog and digital I/O, and on-board flash hardware for Standalone/Flash operation. The SurfBoard-2 scan controller coordinates any... |