Novotechnik U.S., Inc. Linear Rod Series with Return Spring TR/TRS Series with Return Spring

Description
Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.
Request a Quote
Description
Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR/TRS series is a compact, spring-loaded potentiometric transducer for precise linear position measurement, featuring a double-sided supported actuating shaft, conductive plastic resistance element, and internal return spring for automatic return to neutral. It is available in five stroke lengths from 10 mm to 100 mm with housing dimensions ranging from 48 mm to 166 mm, and is housed in anodized aluminum with a stainless steel actuating rod and ball tip. The transducer offers linearity from ±0.05% to ±0.25% FS depending on model, repeatability of ±0.002 mm, and operates at frequencies up to 20 Hz depending on stroke length. It supports cable or M8/M16 connector connections and includes mounting clamps and probe tips. The design is rated for up to 100 million cycles and is insensitive to shock and vibration.

Datasheet Summary
Powered by GS/AI

The TR/TRS series is a compact, spring-loaded potentiometric transducer for precise linear position measurement, featuring a double-sided supported actuating shaft, conductive plastic resistance element, and internal return spring for automatic return to neutral. It is available in five stroke lengths from 10 mm to 100 mm with housing dimensions ranging from 48 mm to 166 mm, and is housed in anodized aluminum with a stainless steel actuating rod and ball tip. The transducer offers linearity from ±0.05% to ±0.25% FS depending on model, repeatability of ±0.002 mm, and operates at frequencies up to 20 Hz depending on stroke length. It supports cable or M8/M16 connector connections and includes mounting clamps and probe tips. The design is rated for up to 100 million cycles and is insensitive to shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Southborough, MA, United States
Linear Rod Series with Return Spring
TR/TRS Series with Return Spring
Linear Rod Series with Return Spring TR/TRS Series with Return Spring
Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.

Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Linear Position Sensors
Product Number TR/TRS Series with Return Spring
Product Name Linear Rod Series with Return Spring
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Type - LS1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 7.87 inch (25 to 200 mm)
Output Voltage; Current
View Details
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details
Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details