Novotechnik U.S., Inc. Linear Rod Type TE1 Series

Description
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.
Request a Quote
Description
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE1 Series consists of compact, potentiometric linear transducers with integrated signal processing, designed for precise position measurement in industrial and medical applications. Available in stroke lengths of 25 mm to 150 mm, the transducers feature a 18 x 18 mm housing with double-sided DU glide bearings and an actuating shaft with ball coupling to eliminate lateral forces. They offer linearity up to ±0.075%, repeatability to ±0.002 mm, and operate at speeds up to 10 m/s with output signals of 4...20 mA or 0...10 V. The devices are rated for operation from -40 to +85 °C, have an IP40 protection class, and a lifespan of over 100 million movements. Mechanical construction includes an aluminum housing, stainless steel actuating rod, and conductive-plastic resistance element, with optional cable or M8 connector connections.

Datasheet Summary
Powered by GS/AI

The TE1 Series consists of compact, potentiometric linear transducers with integrated signal processing, designed for precise position measurement in industrial and medical applications. Available in stroke lengths of 25 mm to 150 mm, the transducers feature a 18 x 18 mm housing with double-sided DU glide bearings and an actuating shaft with ball coupling to eliminate lateral forces. They offer linearity up to ±0.075%, repeatability to ±0.002 mm, and operate at speeds up to 10 m/s with output signals of 4...20 mA or 0...10 V. The devices are rated for operation from -40 to +85 °C, have an IP40 protection class, and a lifespan of over 100 million movements. Mechanical construction includes an aluminum housing, stainless steel actuating rod, and conductive-plastic resistance element, with optional cable or M8 connector connections.

Suppliers

Company
Product
Description
Supplier Links
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Linear Rod Type
TE1 Series
Linear Rod Type TE1 Series
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.

Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Linear Position Sensors
Product Number TE1 Series
Product Name Linear Rod Type
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details
Linear Rod Series with Return Spring - TEX Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 7.87 inch (10 to 200 mm)
Output Voltage
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details