Novotechnik U.S., Inc. Linear Rod Series with Return Spring FTI Series

Description
Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.
Request a Quote
Description
Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FTI Series consists of non-contacting inductive position transducers with a return spring, designed to convert linear displacement into analog output signals. The sensors feature a compact anodized aluminum housing, a stainless steel input shaft with an anti-rotation feature, and a maintenance-free plastic bearing. They are powered by 18-30 VDC, provide standard output signals of 4-20 mA or 0-20 mA, and maintain linearity up to ±0.4% F.S. The devices are electrically interfaceable and sealed to IP50 or IP67, with an operating temperature range of -25 to +70 °C. The mechanical range is 12 mm, allowing an electrically defined measurement range of 10 mm centered symmetrically. The sensors offer a mechanical life of 100 million movements and weigh 90 g excluding the cable.

Datasheet Summary
Powered by GS/AI

The FTI Series consists of non-contacting inductive position transducers with a return spring, designed to convert linear displacement into analog output signals. The sensors feature a compact anodized aluminum housing, a stainless steel input shaft with an anti-rotation feature, and a maintenance-free plastic bearing. They are powered by 18-30 VDC, provide standard output signals of 4-20 mA or 0-20 mA, and maintain linearity up to ±0.4% F.S. The devices are electrically interfaceable and sealed to IP50 or IP67, with an operating temperature range of -25 to +70 °C. The mechanical range is 12 mm, allowing an electrically defined measurement range of 10 mm centered symmetrically. The sensors offer a mechanical life of 100 million movements and weigh 90 g excluding the cable.

Suppliers

Company
Product
Description
Supplier Links
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Linear Rod Series with Return Spring
FTI Series
Linear Rod Series with Return Spring FTI Series
Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.

Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and other features.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Linear Position Sensors
Product Number FTI Series
Product Name Linear Rod Series with Return Spring
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Touchless Sensors - TF1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 39.37 inch (100 to 1000 mm)
Output Voltage; Current
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details