Novotechnik U.S., Inc. Rotary Shaft Type Rotary Position Sensors AWS360 Series

Description
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.
Request a Quote
Description
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AWS360 Series Rotary Position Sensor from Novotechnik U.S., Inc. features a full 360° angular range with excellent linearity of ±0.07% and repeatability of 0.007¬8. It offers a 12-bit resolution and is designed for a long operational life of up to 50 million movements. The sensor is housed in a robust aluminum casing that is sealed to IP65, making it suitable for industrial applications. The sensor utilizes a stainless steel shaft and stainless ball bearings, ensuring durability under heavy-duty conditions. It has a maximum operational speed of 2000 RPM and can withstand static or dynamic axial and radial forces of up to 300 N. The electrical circuitry is integrated into the housing, providing well-defined output voltages and a logical output during power-up to prevent measurement errors. With a temperature range of 0 to +70°C and a vibration tolerance of 10 to 2000 Hz, the AWS360 Series is well-suited for various machine and manufacturing plant applications. The product includes a 7-pin connector with IP65 protection and comes with mounting clamps for installation.

Datasheet Summary
Powered by GS/AI

The AWS360 Series Rotary Position Sensor from Novotechnik U.S., Inc. features a full 360° angular range with excellent linearity of ±0.07% and repeatability of 0.007¬8. It offers a 12-bit resolution and is designed for a long operational life of up to 50 million movements. The sensor is housed in a robust aluminum casing that is sealed to IP65, making it suitable for industrial applications. The sensor utilizes a stainless steel shaft and stainless ball bearings, ensuring durability under heavy-duty conditions. It has a maximum operational speed of 2000 RPM and can withstand static or dynamic axial and radial forces of up to 300 N. The electrical circuitry is integrated into the housing, providing well-defined output voltages and a logical output during power-up to prevent measurement errors. With a temperature range of 0 to +70°C and a vibration tolerance of 10 to 2000 Hz, the AWS360 Series is well-suited for various machine and manufacturing plant applications. The product includes a 7-pin connector with IP65 protection and comes with mounting clamps for installation.

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Type Rotary Position Sensors - AWS360 Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Rotary Shaft Type Rotary Position Sensors
AWS360 Series
Rotary Shaft Type Rotary Position Sensors AWS360 Series
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.

This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Rotary Position Sensors
Product Number AWS360 Series
Product Name Rotary Shaft Type Rotary Position Sensors
Measuring Range 360 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Multi-Turn Rotary Position Sensors - RMB-3600 Series - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
Technology Multi-turn capability
View Details
Touchless Rotary Position Sensors - Vert-X 22E Series (Programmable models) - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
View Details
Touchless Rotary Position Sensors - Vert-X 13E 5V Series - Novotechnik U.S., Inc.
Specs
Measuring Range 360 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details
Rotary Shaft Type Rotary Position Sensors - PL240 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 270 degrees
Mechanical Range 270 degrees
Classification Sensor Element/Chip
View Details