The P4500 series is a precision potentiometer designed for measurement, control, and instrumentation applications, featuring continuous rotation, a servo size 13 metal case with anodized aluminum flange and high-temperature plastic cover, and stainless steel ball bearings. It offers linearity of ±0.075%, repeatability of ±0.02%, and a resolution better than 0.008°, with a mechanical life of 100 million movements and operational speed up to 10,000 RPM. The device is sealed to IP40, supports resistance values of 1, 2, or 5 kΩ with a tolerance of ±20%, and operates within a temperature range of -40 to +100°C. The electrical wiper current is recommended to be below 1 μA, with a max permissible voltage of 42 V. Torque is limited to less than 0.1 Ncm, and shaft loading is rated at 45 N static or dynamic. Weight is 45 g.
This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy duty, geared potentiometers, auto sport, magnetic encoders and more.
| Novotechnik U.S., Inc. | |
|---|---|
| Product Category | Rotary Position Sensors |
| Product Number | P 4500 Series |
| Product Name | Rotary Shaft Type Rotary Position Sensors |
| Measuring Range | 350 degrees |