Nortek, Inc. Bath Fan RB110

Description
CEILING, ULTRA QUIET, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 0.6 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA PRO[TM] BRAND POWER RATING 29.8 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Description
CEILING, ULTRA QUIET, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 0.6 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA PRO[TM] BRAND POWER RATING 29.8 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - RB110 - Nortek, Inc.
Providence, RI, USA
Bath Fan
RB110
Bath Fan RB110
CEILING, ULTRA QUIET, 1-SPEED TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 0.3 AMP CURRENT RATING 110 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 0.6 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 105 SQUARE FOOT VENTILATION AREA ULTRA PRO[TM] BRAND POWER RATING 29.8 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
  • CEILING, ULTRA QUIET, 1-SPEED TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 0.3 AMP CURRENT RATING
  • 110 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 0.6 SONES SOUND LEVEL
  • 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 105 SQUARE FOOT VENTILATION AREA
  • ULTRA PRO[TM] BRAND
  • POWER RATING 29.8 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number RB110
Product Name Bath Fan
Sones Rating 0.6000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - SSQTXE110 - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - ZN110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - QTREN080F - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - 742RBNT - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details