Nortek, Inc. Bath Fan 605RP

Description
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 13.5 AMPERE CURRENT RATING COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE ENGINEERED RESIN GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA HEATER WATTAGE 1300 W HEATING ELEMENT NICKEL-CHROMIUM
Datasheet
Description
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 13.5 AMPERE CURRENT RATING COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE ENGINEERED RESIN GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA HEATER WATTAGE 1300 W HEATING ELEMENT NICKEL-CHROMIUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 605RP - Nortek, Inc.
Providence, RI, USA
Bath Fan
605RP
Bath Fan 605RP
CEILING TYPE 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 13.5 AMPERE CURRENT RATING COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DUCT SIZE 4 SONES SOUND LEVEL 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE ENGINEERED RESIN GRILL MATERIAL RECTANGULAR HOUSING SHAPE RECTANGULAR DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATH ROOM) VENTILATION AREA HEATER WATTAGE 1300 W HEATING ELEMENT NICKEL-CHROMIUM
  • CEILING TYPE
  • 7-7/8 INCH L X 14-5/8 INCH W X 5-5/8 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 13.5 AMPERE CURRENT RATING
  • COLD ROLLED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE
  • ENGINEERED RESIN GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • RECTANGULAR DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQ FT (BATH ROOM) VENTILATION AREA
  • HEATER WATTAGE 1300 W
  • HEATING ELEMENT NICKEL-CHROMIUM
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 605RP
Product Name Bath Fan
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - XB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Wall Mount Fan Driven Heater - 124 - Nortek, Inc.
Specs
Features Heater
View Details
Bath Fan with Light - XB110L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
Features Light
View Details
Bath Fan - QTXEN110S - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details