PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.30
Length 18.30
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Oil-Rubbed Bronze
Weight: 15.65
Product Name: Fan
UPC: 840506056275
Category: Fan-Multi
Safety Listing: Damp
Motor size: Dc-125S
Manufacturer's Warranty: Lifetime
Electricity Use: 32
Speeds: 6-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 5580
Airflow Efficienty: 174
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 391055 |
| Product Name | MAD3260OB Fans-Ceiling Fans |