Nortek, Inc. Bath Fan with Light 9965

Description
CEILING TYPE 9-3/4 INCH L X 14 INCH W X 7-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 14.2 AMPERE CURRENT RATING YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE GLASS LENS TYPE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 16 INCH L X 10-7/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA 1500 W FAN FORCED HEATER TYPE INCLUDES 7 W NIGHT LAMP
Datasheet
Description
CEILING TYPE 9-3/4 INCH L X 14 INCH W X 7-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 14.2 AMPERE CURRENT RATING YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE GLASS LENS TYPE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 16 INCH L X 10-7/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA 1500 W FAN FORCED HEATER TYPE INCLUDES 7 W NIGHT LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - 9965 - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
9965
Bath Fan with Light 9965
CEILING TYPE 9-3/4 INCH L X 14 INCH W X 7-3/4 INCH H SIZE UL, HVI APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 14.2 AMPERE CURRENT RATING YES LAMP INCLUDED INCANDESCENT LAMP TYPE 100 W LAMP WATTAGE COLD ROLLED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE GLASS LENS TYPE 4 INCH DIA DUCT SIZE 4 SONES SOUND LEVEL 16 INCH L X 10-7/8 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQ FT (BATHROOM) VENTILATION AREA 1500 W FAN FORCED HEATER TYPE INCLUDES 7 W NIGHT LAMP
  • CEILING TYPE
  • 9-3/4 INCH L X 14 INCH W X 7-3/4 INCH H SIZE
  • UL, HVI APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 14.2 AMPERE CURRENT RATING
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 W LAMP WATTAGE
  • COLD ROLLED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • GLASS LENS TYPE
  • 4 INCH DIA DUCT SIZE
  • 4 SONES SOUND LEVEL
  • 16 INCH L X 10-7/8 INCH W GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQ FT (BATHROOM) VENTILATION AREA
  • 1500 W FAN FORCED HEATER TYPE
  • INCLUDES 7 W NIGHT LAMP
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 9965
Product Name Bath Fan with Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - AE50F - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.5000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan with Light - RN80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - AE80L - Nortek, Inc.
Specs
Sones Rating 0.8000
CFM 80 CFM (136 m³/hr)
Features Light
View Details