Nortek, Inc. Ceiling Mount Fan Driven Heater and Ventilator and Light 9960

Description
RECTANGULAR TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING HEAT-A-LITE BRAND HEATING CAPACITY 5118 BTU/HR HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE LAMP TYPE INCANDESCENT WARRANTY 1 YEAR
Datasheet
Description
RECTANGULAR TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING HEAT-A-LITE BRAND HEATING CAPACITY 5118 BTU/HR HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE LAMP TYPE INCANDESCENT WARRANTY 1 YEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater and Ventilator and Light - 9960 - Nortek, Inc.
Providence, RI, USA
Ceiling Mount Fan Driven Heater and Ventilator and Light
9960
Ceiling Mount Fan Driven Heater and Ventilator and Light 9960
RECTANGULAR TYPE COLD ROLLED STEEL MATERIAL WHITE POLYMERIC/ENAMEL FINISH UL, HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 100 WATT LAMP WATTAGE 70 CFM AIR FLOW RATE 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE 4 SONES SOUND LEVEL 1500 WATT HEATING ELEMENT RATING HEAT-A-LITE BRAND HEATING CAPACITY 5118 BTU/HR HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE LAMP TYPE INCANDESCENT WARRANTY 1 YEAR
  • RECTANGULAR TYPE
  • COLD ROLLED STEEL MATERIAL
  • WHITE POLYMERIC/ENAMEL FINISH
  • UL, HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 100 WATT LAMP WATTAGE
  • 70 CFM AIR FLOW RATE
  • 9-3/4 INCH LENGTH X 14 INCH WIDTH X 7-3/4 INCH HEIGHT HOUSING SIZE
  • 4 SONES SOUND LEVEL
  • 1500 WATT HEATING ELEMENT RATING
  • HEAT-A-LITE BRAND
  • HEATING CAPACITY 5118 BTU/HR
  • HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE
  • LAMP TYPE INCANDESCENT
  • WARRANTY 1 YEAR
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 9960
Product Name Ceiling Mount Fan Driven Heater and Ventilator and Light
Sones Rating 4
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - AEN80BL - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan with Light - ZB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Bath Fan - 605RP - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 4
CFM 70 CFM (119 m³/hr)
View Details
Bath Fan with Light - AN70L - Nortek, Inc.
Specs
Sones Rating 2
CFM 70 CFM (119 m³/hr)
Features Light
View Details