Nortek, Inc. Bath Fan 671

Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.2 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQUARE FOOT VENTILATION AREA POWER RATING 6 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
Datasheet
Description
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.2 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQUARE FOOT VENTILATION AREA POWER RATING 6 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan - 671 - Nortek, Inc.
Providence, RI, USA
Bath Fan
671
Bath Fan 671
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.2 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQUARE FOOT VENTILATION AREA POWER RATING 6 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
  • CEILING/WALL TYPE
  • 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.2 AMP CURRENT RATING
  • 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 3 INCH DIAMETER DUCT SIZE
  • 6 SONES SOUND LEVEL
  • 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQUARE FOOT VENTILATION AREA
  • POWER RATING 6 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
Supplier's Site Datasheet
Bath Fan - 671 - Nortek, Inc.
Providence, RI, USA
Bath Fan
671
Bath Fan 671
CEILING/WALL TYPE 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 1.2 AMP CURRENT RATING 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 3 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQUARE FOOT VENTILATION AREA POWER RATING 6 WATT INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
  • CEILING/WALL TYPE
  • 7-1/4 INCH LENGTH X 7-1/2 INCH WIDTH X 3-5/8 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.2 AMP CURRENT RATING
  • 25 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 3 INCH DIAMETER DUCT SIZE
  • 6 SONES SOUND LEVEL
  • 9 INCH LENGTH X 9-1/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQUARE FOOT VENTILATION AREA
  • POWER RATING 6 WATT
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, DURABLE BLOWER WHEEL, DOUBLE STRENGTH STEEL MOUNTING FLANGE
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 671
Product Name Bath Fan
Sones Rating 6
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - XN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - QTXEN110S - Nortek, Inc.
Specs
Sones Rating 0.7000
CFM 110 CFM (187 m³/hr)
View Details