Norplex-Micarta Resin, Glass Fabric Substrates RT507F

Description
RT507F (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507 meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507F is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RT507F (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507 meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507F is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - RT507F - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
RT507F
Resin, Glass Fabric Substrates RT507F
RT507F (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507 meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507F is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RT507F (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507 meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for exposure to arc, flame, or excessive heat in electrical applications that require fine machining. RT507F is suitable for rings, collars, inserts, spacers, bushings, insulators, and welding tips.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabric and Fiber Insulation
Product Number RT507F
Product Name Resin, Glass Fabric Substrates
Type Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Welding Protection
View Details
SLAG-SHIELD™ Welding Blanket - WB SS Series - Steel Guard Safety Corp.
Specs
Type Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
Material Fiberglass; Coated Heavy Acrylic Fiberglass
Applications Fire; Fabrication
View Details
Flexible Blanket-type Fiber Glass Insulation - Micromat® - Johns Manville Corp.
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Applications HVAC
Thickness 0.5000 to 1.0000 inch (12.7 to 25.4 mm)
View Details
Resin, Glass Fabric Substrates - RT507L - Norplex-Micarta
Specs
Type Thermal Insulation
Applications Heating Appliance
Performance Features UL
View Details