Mid-Mountain Materials, Inc. Heat Resistant Kevlar®-Glass Textiles HYTEX® 700

Description
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.
Request a Quote Datasheet
Description
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Seattle, WA, USA
Heat Resistant Kevlar®-Glass Textiles
HYTEX® 700
Heat Resistant Kevlar®-Glass Textiles HYTEX® 700
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered a wide variety of textiles used as thermal insulation seals and barriers across numerous industries.

Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications that require increased heat, abrasion or chemical resistance.

Supplier's Site Datasheet

Technical Specifications

  Mid-Mountain Materials, Inc.
Product Category Fabric and Fiber Insulation
Product Number HYTEX® 700
Product Name Heat Resistant Kevlar®-Glass Textiles
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
Performance Features ChemRes
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Material Fiberglass
Features Coated / Sized
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details