Norplex-Micarta Epoxy Resin - Glass Fabric Substrates NP510A

Description
NP510A (NEMA FR-4) combines a woven glass fabric and an epoxy resin laminate (Tg approximately 130°C) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include terminal boards, lapping carriers, and disc and microelectronics polishing. NP510A complies with the requirements of MIL-I-24768/27, Type GEE-F. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP510A (NEMA FR-4) combines a woven glass fabric and an epoxy resin laminate (Tg approximately 130°C) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include terminal boards, lapping carriers, and disc and microelectronics polishing. NP510A complies with the requirements of MIL-I-24768/27, Type GEE-F. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin - Glass Fabric Substrates - NP510A - Norplex-Micarta
Postville, IA, USA
Epoxy Resin - Glass Fabric Substrates
NP510A
Epoxy Resin - Glass Fabric Substrates NP510A
NP510A (NEMA FR-4) combines a woven glass fabric and an epoxy resin laminate (Tg approximately 130°C) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include terminal boards, lapping carriers, and disc and microelectronics polishing. NP510A complies with the requirements of MIL-I-24768/27, Type GEE-F. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP510A (NEMA FR-4) combines a woven glass fabric and an epoxy resin laminate (Tg approximately 130°C) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include terminal boards, lapping carriers, and disc and microelectronics polishing. NP510A complies with the requirements of MIL-I-24768/27, Type GEE-F.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabric and Fiber Insulation
Product Number NP510A
Product Name Epoxy Resin - Glass Fabric Substrates
Type Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric
Applications Aluminium, Welding, and Power Generation Industries
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Insulation for Flexible Duct -  - Owens Corning
Specs
Type Thermal Insulation; Acoustic Insulation
Material Fiberglass
Applications Architectural or Construction
View Details
Alumina Felt Type RS-3000 - PX69 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Nonwoven; Felt
Material Alumina; Ceramic
Applications Filtration; Fire; HVAC
View Details
Blanket-type Insulation - Tuf-Glas® / Valulite® - Johns Manville Corp.
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Applications HVAC
Thickness 0.5000 to 1.0000 inch (12.7 to 25.4 mm)
View Details