Norplex-Micarta Phenolic Resin - Cotton Fabric Substrates RT325

Description
RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in electrical applications except as a static drain material, as it has the potential to be a conductor of electricity. NP325 is suitable for cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, hydraulic rings, light duty gears, bearing retainers, thrust washers, and bearings. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in electrical applications except as a static drain material, as it has the potential to be a conductor of electricity. NP325 is suitable for cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, hydraulic rings, light duty gears, bearing retainers, thrust washers, and bearings. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin - Cotton Fabric Substrates - RT325 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin - Cotton Fabric Substrates
RT325
Phenolic Resin - Cotton Fabric Substrates RT325
RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in electrical applications except as a static drain material, as it has the potential to be a conductor of electricity. NP325 is suitable for cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, hydraulic rings, light duty gears, bearing retainers, thrust washers, and bearings. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in electrical applications except as a static drain material, as it has the potential to be a conductor of electricity. NP325 is suitable for cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, hydraulic rings, light duty gears, bearing retainers, thrust washers, and bearings.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabric and Fiber Insulation
Product Number RT325
Product Name Phenolic Resin - Cotton Fabric Substrates
Type Thermal Insulation; Dielectric Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Acoustic Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Epoxy Resin - Glass Fabric Substrates - NP510A - Norplex-Micarta
Specs
Type Thermal Insulation
Performance Features UL
Use Temperature 266 to 284 F (130 to 140 C)
View Details
HyperDyne™ -  - ThermoDyne
ThermoDyne
Specs
Type Thermal Insulation; Dielectric Insulation
Material Ceramic
Applications Fire
View Details
Thermal Insulation Material - AS27 - Shiu Li Technology Co., Ltd
Shiu Li Technology Co., Ltd
Specs
Type Thermal Insulation
Material Composed of nanoscale porous silica, carbon, and other materials
Applications Aerospace; Automotive / Transportation; Electrical; Energy, consumer electronics, and household appliances
View Details