JBC Technologies, Inc. Die Cut Needle Mat Thermal Insulation

Description
Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types: E-glass 600°C, HR-glass 800°C and SiO2-glass 1000+° C. Frenzelit, offers two lines: isoTHERM®, which has an application temperature limit of 750° C, and isoGLAS® which has an application temperature limit 550° C. Lewco has multiple options as well, including their E-glass fiber silica/ fiberglass composite blankets. JBC Technologies has extensive experience sourcing, die cutting, and converting many thermal insulation materials with a varying mechanical and physical properties.
Description
Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types: E-glass 600°C, HR-glass 800°C and SiO2-glass 1000+° C. Frenzelit, offers two lines: isoTHERM®, which has an application temperature limit of 750° C, and isoGLAS® which has an application temperature limit 550° C. Lewco has multiple options as well, including their E-glass fiber silica/ fiberglass composite blankets. JBC Technologies has extensive experience sourcing, die cutting, and converting many thermal insulation materials with a varying mechanical and physical properties.

Suppliers

Company
Product
Description
Supplier Links
Die Cut Needle Mat Thermal Insulation -  - JBC Technologies, Inc.
North Ridgeville, OH, United States
Die Cut Needle Mat Thermal Insulation
Die Cut Needle Mat Thermal Insulation
Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types: E-glass 600°C, HR-glass 800°C and SiO2-glass 1000+° C. Frenzelit, offers two lines: isoTHERM®, which has an application temperature limit of 750° C, and isoGLAS® which has an application temperature limit 550° C. Lewco has multiple options as well, including their E-glass fiber silica/ fiberglass composite blankets. JBC Technologies has extensive experience sourcing, die cutting, and converting many thermal insulation materials with a varying mechanical and physical properties.

Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos free, and incombustible.

There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types: E-glass 600°C, HR-glass 800°C and SiO2-glass 1000+° C. Frenzelit, offers two lines: isoTHERM®, which has an application temperature limit of 750° C, and isoGLAS® which has an application temperature limit 550° C. Lewco has multiple options as well, including their E-glass fiber silica/ fiberglass composite blankets.

JBC Technologies has extensive experience sourcing, die cutting, and converting many thermal insulation materials with a varying mechanical and physical properties.

Supplier's Site

Technical Specifications

  JBC Technologies, Inc.
Product Category Fabric and Fiber Insulation
Product Name Die Cut Needle Mat Thermal Insulation
Type Thermal Insulation; Industrial Fabric; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Acoustic Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Thermal Insulation Material - AS27 - Shiu Li Technology Co., Ltd
Shiu Li Technology Co., Ltd
Specs
Type Thermal Insulation
Material Composed of nanoscale porous silica, carbon, and other materials
Applications Aerospace; Automotive / Transportation; Electrical; Energy, consumer electronics, and household appliances
View Details
Specs
Type Thermal Insulation; Industrial Fabric; Braided
Material Metal
Applications Fire; OEM; Rebound Memory Applications
View Details
Fiber Glass Insulation with Integrated Vapor Retarder - SMARTBATT™ - CertainTeed Corporation
Specs
Type Thermal Insulation; Blanket or Batt
Material Fiberglass
Thickness 3.5000 to 12.0000 inch (88.9 to 305 mm)
View Details