Shiu Li Technology Co., Ltd Thermal Insulation Material AS27

Description
AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional thermal insulation, superior noise reduction, insulation properties, cushioning, and fire resistance. It has applications across various fields, including aerospace, electronics, energy industries, transportation, consumer electronics, and household appliances. The applications of AS27 continue to expand, and as technology advances, its use in emerging fields is expected to increase, further reinforcing its importance in modern industry and daily life.
Datasheet
Description
AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional thermal insulation, superior noise reduction, insulation properties, cushioning, and fire resistance. It has applications across various fields, including aerospace, electronics, energy industries, transportation, consumer electronics, and household appliances. The applications of AS27 continue to expand, and as technology advances, its use in emerging fields is expected to increase, further reinforcing its importance in modern industry and daily life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulation Material - AS27 - Shiu Li Technology Co., Ltd
Taoyuan City, Taiwan
Thermal Insulation Material
AS27
Thermal Insulation Material AS27
AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional thermal insulation, superior noise reduction, insulation properties, cushioning, and fire resistance. It has applications across various fields, including aerospace, electronics, energy industries, transportation, consumer electronics, and household appliances. The applications of AS27 continue to expand, and as technology advances, its use in emerging fields is expected to increase, further reinforcing its importance in modern industry and daily life.

AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional thermal insulation, superior noise reduction, insulation properties, cushioning, and fire resistance. It has applications across various fields, including aerospace, electronics, energy industries, transportation, consumer electronics, and household appliances. The applications of AS27 continue to expand, and as technology advances, its use in emerging fields is expected to increase, further reinforcing its importance in modern industry and daily life.

Supplier's Site Datasheet

Technical Specifications

  Shiu Li Technology Co., Ltd
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number AS27
Product Name Thermal Insulation Material
Material Composed of nanoscale porous silica, carbon, and other materials
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details